The MCP6541T-E/MS is a low-power, single comparator from the MCP6541 family, designed for applications requiring minimal quiescent current and rail-to-rail input/output operation. It features a typical quiescent current of 600 nA per comparator and operates over a supply voltage range of 1.6V to 5.5V. The device is compatible with CMOS and TTL logic levels, making it suitable for interfacing with various digital circuits. With a propagation delay of approximately 4 µs at a 100 mV overdrive, the MCP6541T-E/MS is optimized for fast response times in applications such as mobile phones, laptop computers, and alarm systems. The internal hysteresis of 3.3 mV helps to reduce output switching due to noise, enhancing stability in noisy environments. The comparator is available in compact SOT-23-5 and SC-70-5 packages, making it ideal for space-constrained designs. Operating temperature ranges include industrial (-40°C to +85°C) and extended (-40°C to +125°C), allowing for versatility in various environmental conditions. This product is suitable for applications that require efficient power management and reliable performance in a small footprint.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
Analog Comparators Single 1.6V Push/ Pull Comp
IC COMP 1.6V SNGL P-P 8MSOP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | MCP6541T-E/MS | MCP6541T-E/MS | MCP6541T-E/MS |
| Product Name | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS |