IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6562T-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562T-E/SN can be used for catalog matching and distributor lookup.
Dual 1.8V Push/Pull Comparator, E temp
Manufacturer: Microchip Technology
Win Source Part Number: 759074-MCP6562T-E/SN
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Hysteresis: 5mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 10mV at 5.5V
Current - Input Bias (Maximum): 1pA at 5.5V
Propagation Delay (Maximum): 80ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 130μA
CMRR, PSRR: 66dB CMRR, 70dB PSRR
10mV 1pA SOIC-8 Comparators ROHS
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Analog Comparators Dual 18V Push/Pull Comparator E temp
IC COMP DUAL 1.8V PP 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MCP6562T-E/SN | 649465 | 759074-MCP6562T-E/SN | MCP6562T-E/SN | MCP6562T-E/SN | MCP6562T-E/SN | MCP6562T-E/SN |
| Product Name | Linear Comparator IC | Comparators | Linear - Linear - Comparators - MCP6562T-E/SN | Operational Amplifier/Comparator >> Comparators | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Number of Pins | 8 | 8 |