Manufacturer: Microchip Technology
Win Source Part Number: 058382-MCP6542-E/MS
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Dual 1.6V Push/Pull Comparator, E temp
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6542-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542-E/MS can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP
Analog Comparators Dual 1.6V Push/ Pull Comp
IC COMP 1.6V DUAL P-P 8MSOP
Analogue Comparator, Dual, Sub-Microamp, 2, 4 s, 1.6V to 5.5V, MSOP, 8 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 058382-MCP6542-E/MS | 649563 | 692-MCP6542-E/MS | MCP6542-E/MS | MCP6542-E/MS | MCP6542-E/MS | 18T9287 |
| Product Name | Linear - Linear - Comparators - MCP6542-E/MS | Comparators | Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Analogue Comparator, Dual, Sub-Microamp, 2, 4 S, 1.6V To 5.5V, Msop, 8 Rohs Compliant Microchip |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 3 volts | |||||
| VOS | 7 millivolts | 7 millivolts | |||||
| CMRR | 70 dB | 70 dB | 70 dB | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |