Comparator Push-Pull RRIO 1.6V SOT23-5
Comparator Push-Pull RRIO 1.6V SOT23-5
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6541T-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-E/OT can be used for catalog matching and distributor lookup.
IC COMP 1.6V SNGL P-P SOT23-5
Analog Comparators Single 1.6V Push/ Pull Comp
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
Analogue Comparator, Single, Low Power, 1, 4 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 6696212P | 1654624 | 692-MCP6541T-E/OT | MCP6541T-E/OT | MCP6541T-E/OT | MCP6541T-E/OT | 34M7487 |
| Product Name | Comparators | Comparators | SOT23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | Analogue Comparator, Single, Low Power, 1, 4 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | Push Pull | Push-pull | |||||
| Package Type | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | |||
| Number of Pins | 5 | 5 | 5 |