Single General Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125
Comparator Single 5.5V 5-Pin SOT-23
Comparator Single 5.5V 5-Pin SOT-23
Comparator Single 5.5V 5-Pin SOT-23
Manufacturer: Texas Instruments
Win Source Part Number: 002638-LMV331IDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Family Name: LMV331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331W5-7; AZV331KTR-G1; AZV331KTR-E1;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Test & Measurement
Single Comparator, 5.5V, SOT-23-5, 0.2us Response Product overview: LMV331IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDBVR can be used for catalog matching and distributor lookup.
COMPARATOR LOW VOLT, SMD, SOT-23-5; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:1µs; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Comparator General Purpose Open-Collector SOT-23-5
Analog Comparators Single GP LV
IC GP LV COMPARATOR SOT-23-5
7mV 250nA SOT-23-5 Comparators ROHS
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV331IDBVR | 6612615 | 6612615P | 002638-LMV331IDBVR | 692-LMV331IDBVR | 31AH1900 | LMV331IDBVR | LMV331IDBVR | LMV331IDBVR | LMV331IDBVR |
| Product Name | LMV331 Single General Purpose Low-Voltage Comparator | Comparators | Comparators | Linear - Linear - Comparators - LMV331IDBVR | 5.5V SOT-23 Linear Comparator IC | Comparator Low Volt, Smd, Sot-23-5; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Open Collector, Open Drain | Open collector | Open Collector | Open Collector |