IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6566T-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6566T-E/OT can be used for catalog matching and distributor lookup.
Single 1.8V Open Drain Comparator,E temp
Single 1.8V Open Drain Comparator,E temp
Single 1.8V Open Drain Comparator,E temp
Analogue Comparator, Single, High Speed, 1, 56 ns, 1.8V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
Analog Comparators Singl 1.8V Opn Drain Comparator, E temp
IC COMPARATOR O-D 1.8V SOT23-5
Comparator General Purpose CMOS, Open-Drain SOT-23-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6566T-E/OT | 6878398P | 6878398 | 25R4758 | MCP6566T-E/OT | MCP6566T-E/OT | MCP6566T-E/OT |
| Product Name | SOT23 Linear Comparator IC | Comparators | Comparators | Analogue Comparator, Single, High Speed, 1, 56 Ns, 1.8V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 3 to 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | Tape & Reel (TR) | SOT; SOT23; SOT-23 | SOT; SOT23; Sot-23 | SOT; SC-74A, SOT-753 |