Comparator Single 5V 5-Pin SOT-23 T/R Product overview: LMV331ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331ILT can be used for catalog matching and distributor lookup.
COMPARATOR, 200NS, -40 TO 85DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Rail to Rail, Low Voltage, 1, 200 ns, 2.7V to 5V, SOT-23, 5 RoHS Compliant: Yes
IC COMPARATOR SGL GP LV SOT23-5
Comparator General Purpose Open Drain SOT-23-5
Analog Comparators Low Volt Comparator 2.7 - 5V 20 uA 200ns
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 1961976 | 1961977P | 692-LMV331ILT | 13T9468 | 45Y5393 | LMV331ILT | LMV331ILT | LMV331ILT |
| Product Name | Comparators | Comparators | 5V SOT-23 Linear Comparator IC | Comparator, 200Ns, -40 To 85Deg C; Comparator Type Stmicroelectronics | Analogue Comparator, Rail To Rail, Low Voltage, 1, 200 Ns, 2.7V To 5V, Sot-23, 5 Rohs Compliant Stmicroelectronics | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | Open Drain; Open drain | Open Drain; Open Drain | ||||||
| Package Type | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | SOT-23 | SOT-23 | SOT; SC-74A, SOT-753 | |||
| Number of Pins | 5 | 5 | 5 | 5 |