Microchip Technology, Inc. Linear Comparator IC MCP6562T-E/SNVAO

Description
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6562T-E/SNVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562T-E/SNVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6562T-E/SNVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562T-E/SNVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-MCP6562T-E/SNVAO
Linear Comparator IC 692-MCP6562T-E/SNVAO
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6562T-E/SNVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562T-E/SNVAO can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6562T-E/SNVAO from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562T-E/SNVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Linear Comparators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Comparators
Integrated Circuits (ICs) Linear Comparators
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Linear Comparators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Product Status: Active Type: General Purpose Number of Elements: 2 Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Voltage - Input Offset (Max): 10mV @ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Linear Comparators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Product Status: Active
Type: General Purpose
Number of Elements: 2
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Input Offset (Max): 10mV @ 5.5V

Buy Now Datasheet
Comparators - MCP6562T-E/SNVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6562T-E/SNVAO
Comparators MCP6562T-E/SNVAO
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
MCP6562T-E/SNVAO
Linear - Comparators MCP6562T-E/SNVAO
IC COMP DUAL 1.8V PP 8-SOIC

IC COMP DUAL 1.8V PP 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MCP6562T-E/SNVAO MCP6562T-E/SNVAO MCP6562T-E/SNVAO
Product Name Linear Comparator IC Integrated Circuits (ICs) Linear Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) ? to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data