COMPARATOR, SINGLE, MSOP-8; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
IC COMP 1.6V SGL O-D W/CS 8MSOP
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-MSOP
Analog Comparators Single 1.6V Open Drain Comp
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 71J5350 | MCP6548-E/MS | MCP6548-E/MS | MCP6548-E/MS |
| Product Name | Comparator, Single, Msop-8; Comparator Type Microchip | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.6 to 5.5 volts | |||
| Package Type | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Number of Pins | 8 |