STMicroelectronics Logic - Logic - Comparators - M74HC85B1R M74HC85B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207191-M74HC85B1R Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207191-M74HC85B1R Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - M74HC85B1R - 207191-M74HC85B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - M74HC85B1R
207191-M74HC85B1R
Logic - Logic - Comparators - M74HC85B1R 207191-M74HC85B1R
Manufacturer: STMicroelectronics Win Source Part Number: 207191-M74HC85B1R Packaging: Tube/Rail Type: Magnitude Comparator Mounting: Through Hole Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF Current - Quiescent: 4μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 207191-M74HC85B1R
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 31ns @ 6V, 50pF
Current - Quiescent: 4μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Singapore, Singapore
DIP Linear Comparator IC
692-M74HC85B1R
DIP Linear Comparator IC 692-M74HC85B1R
HC/UH SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: M74HC85B1R from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-M74HC85B1R can be used for catalog matching and distributor lookup.

HC/UH SERIES, 4-BIT MAGNITUDE COMPARATOR, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: M74HC85B1R from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-M74HC85B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - M74HC85B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
M74HC85B1R
Logic - Comparators M74HC85B1R
IC COMPARATOR MAGNITUDE 4B 16DIP

IC COMPARATOR MAGNITUDE 4B 16DIP

Supplier's Site Datasheet
Comparators - M74HC85B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
M74HC85B1R
Comparators M74HC85B1R
Magnitude Comparator Bit Active High Output AB 16-DIP

Magnitude Comparator Bit Active High Output AB 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 207191-M74HC85B1R 692-M74HC85B1R M74HC85B1R M74HC85B1R
Product Name Logic - Logic - Comparators - M74HC85B1R DIP Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Logic Output Magnitude Comparator
Unlock Full Specs
to access all available technical data