The LMV331 is a single general-purpose low-voltage comparator designed for 2.7V to 5.5V operation with low power consumption, offering a typical supply current of 26μA. It features an open-collector output, input common-mode range including ground, and a typical output saturation voltage of 150mV. The part is available in a 5-pin SOT-23 package measuring 1.60mm × 2.90mm and operates over a temperature range of -40°C to 125°C.
Single General Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125
Low-Voltage Comparator, 1-Ch, 2.7-5.5V, 600ns, SOT-23-5 Product overview: LMV331IDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082910-LMV331IDBVRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Analog Comparators Single Low-Voltage
Comparator General Purpose Open-Collector SOT-23-5
IC GP LV COMPARATOR SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV331IDBVRG4 | 692-LMV331IDBVRG4 | 082910-LMV331IDBVRG4 | LMV331IDBVRG4 | LMV331IDBVRG4 | LMV331IDBVRG4 |
| Product Name | LMV331 Single General Purpose Low-Voltage Comparator | 5.5V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - LMV331IDBVRG4 | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts |