Texas Instruments LMV331 Single General Purpose Low-Voltage Comparator LMV331IDCKR

Description
Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV331 Single General Purpose Low-Voltage Comparator - LMV331IDCKR - Texas Instruments
Dallas, TX, United States
LMV331 Single General Purpose Low-Voltage Comparator
LMV331IDCKR
LMV331 Single General Purpose Low-Voltage Comparator LMV331IDCKR
Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125

Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Linear Comparator IC
692-LMV331IDCKR
5.5V Linear Comparator IC 692-LMV331IDCKR
1-Ch Low-Voltage Comparator, 2.7-5.5V, 600ns, SC-88, 125C Product overview: LMV331IDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDCKR can be used for catalog matching and distributor lookup.

1-Ch Low-Voltage Comparator, 2.7-5.5V, 600ns, SC-88, 125C Product overview: LMV331IDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV331IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV331IDCKR - 019592-LMV331IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331IDCKR
019592-LMV331IDCKR
Linear - Linear - Comparators - LMV331IDCKR 019592-LMV331IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 019592-LMV331IDCKR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Family Name: LMV331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LMV331SE-7; AZV331KSTR-E1; AZV331KSTR-G1; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 019592-LMV331IDCKR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Family Name: LMV331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV331SE-7; AZV331KSTR-E1; AZV331KSTR-G1;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement

Buy Now Datasheet
Comparators - LMV331IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV331IDCKR
Comparators LMV331IDCKR
Comparator General Purpose Open-Collector SC-70-5

Comparator General Purpose Open-Collector SC-70-5

Buy Now
Comparator, Single, Sc-70-5; Comparator Type Texas Instruments - 29AH6163 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Single, Sc-70-5; Comparator Type Texas Instruments
29AH6163
Comparator, Single, Sc-70-5; Comparator Type Texas Instruments 29AH6163
COMPARATOR, SINGLE, SC-70-5; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Collector, RoHS Compliant: Yes

COMPARATOR, SINGLE, SC-70-5; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Open Collector, RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
LMV331IDCKR
Analog Comparators LMV331IDCKR
Analog Comparators Single GP LV

Analog Comparators Single GP LV

Buy Now Datasheet
Linear - Comparators - LMV331IDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV331IDCKR
Linear - Comparators LMV331IDCKR
IC GP LV COMPARATOR SC70-5

IC GP LV COMPARATOR SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LMV331IDCKR 692-LMV331IDCKR 019592-LMV331IDCKR LMV331IDCKR 29AH6163 LMV331IDCKR LMV331IDCKR
Product Name LMV331 Single General Purpose Low-Voltage Comparator 5.5V Linear Comparator IC Linear - Linear - Comparators - LMV331IDCKR Comparators Comparator, Single, Sc-70-5; Comparator Type Texas Instruments Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data