IC COMP OPENDRN 1.6V SNGL 8-MSOP
Analog Comparators Sgl 1.6V Open Drain
LOW POWER COMPARATOR, SINGLE, 3 uS, MSOP-8; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:3µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-MSOP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | MCP6546-I/MS | MCP6546-I/MS | 33C0884 | MCP6546-I/MS |
| Product Name | Linear - Comparators | Analog Comparators | Low Power Comparator, Single, 3 Us, Msop-8; Comparator Type Microchip | Comparators |
| CMRR | 70 dB | 70 dB | ||
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.6 to 5.5 volts | |||
| Package Type | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |