The LMV339 is a quad low voltage comparator designed for operation within a supply voltage range of 2.7V to 5V. It features an open drain output, making it suitable for wired-OR applications. The device is characterized by a low quiescent current of 60 µA per channel at 5V and a typical propagation delay of 200 ns. It has an input common-mode voltage range that extends to ground, which enhances its versatility in various applications. The LMV339 is available in a SOIC-14 package, making it a compact solution for space-constrained designs. Additionally, it is RoHS compliant and is qualified for automotive applications under the NCV prefix, ensuring reliability in demanding environments. Typical applications include battery monitors, notebooks, and general-purpose portable devices.
Quad Comparator IC, Low Voltage, 4-Ch, SOIC-14 Product overview: LMV339DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339DR2G can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 9000uV Offset-Max, 200ns Response Time, CMOS, PDSO14
IC COMPARATOR GP LV QUAD 14-SOIC
Comparator Quad 5V 14-Pin SOIC N T/R
Analog Comparators LV QUAD COMP
Comparator General Purpose Open Drain 14-SOIC
COMPARATOR, QUAD, OPEN DRAIN, SOIC-14; Comparator Type:Low Voltage; No. of Comparators:4 Comparators; Response Time:-; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-LMV339DR2G | LMV339DR2G | LMV339DR2G | 598-LMV339DR2G | LMV339DR2G | LMV339DR2G | 30AC9759 |
| Product Name | Quad SOIC Linear Comparator IC | Linear - Comparators | Comparator Quad 5V 14-Pin SOIC N T/R | Analog Comparators | Comparators | Comparator, Quad, Open Drain, Soic-14; Comparator Type Onsemi | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | 2.7 to 5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape and Reel | SOIC; SOIC-14 | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Standards | RoHS |