Quad Comparator, 4-Ch, 1.5-30V, SOIC-14, TTL Out, 1.3us Product overview: MC3302DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC3302DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 110616-MC3302DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 20mV @ 5V
Current - Input Bias (Max): 0.5μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Comparator, Quad, Single Supply
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
Analogue Comparator, Quad, Low Offset Voltage, 4, 1.3 s, 3V to 30V, SOIC, 14 RoHS Compliant: Yes
Analog Comparators 3-36V Qud Comparator Commercial Temp
COMPARATOR, 4 FUNC, 40000UV OFFSET-MAX, 1300NS RESPONSE TIME, BIPOLAR, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP QUAD SINGLE 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators |
| Product Number | 692-MC3302DR2G | 110616-MC3302DR2G | MC3302DR2G | MC3302DR2G | 42Y0581 | MC3302DR2G | 66772385 | MC3302DR2G |
| Product Name | Quad 30V SOIC Linear Comparator IC | Linear - Linear - Comparators - MC3302DR2G | Comparators | Analogue Comparator, Quad, Low Offset Voltage, 4, 1.3 S, 3V To 30V, Soic, 14 Rohs Compliant Onsemi | Analog Comparators | IC Chip | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | ||||||
| Power Dissipation (PD) | 1000 milliwatts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | Tape and Reel | SOIC; 14-SOIC | SOIC; SOIC-14 NB | SOIC; 14-SOIC (0.154\", 3.90mm Width) |