Dual 1.6V Open Drain Comparator, I temp
Dual 1.6V Open Drain Comparator, I temp
Dual 1.6V Open Drain Comparator, I temp
IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6547T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547T-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058392-MCP6547T-I/MS
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
IC COMP OPENDRN 1.6V DUAL 8-MSOP
COMPARATOR, SUB-MICROAMP, DUAL, MSOP-8; Comparator Type:Sub-Microamp; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
Analog Comparators Dual 1.6V Open Drain
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-MSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 2395594P | 692-MCP6547T-I/MS | 058392-MCP6547T-I/MS | MCP6547T-I/MS | 57AC2509 | MCP6547T-I/MS | MCP6547T-I/MS |
| Product Name | Comparators | Linear Comparator IC | Linear - Linear - Comparators - MCP6547T-I/MS | Linear - Comparators | Comparator, Sub-Microamp, Dual, Msop-8; Comparator Type Microchip | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | CMOS; Open Drain; Open Drain, CMOS | TTL; CMOS; CMOS, Open-Drain, Rail-to-Rail, TTL | |||||
| Package Type | SOIC; SOIC | Tape & Reel (TR) | SOP; MSOP; 8-MSOP | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Number of Pins | 8 | 8 | 8 | ||||
| Supply Voltage (VS) | 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts |