IC COMPARATOR 2 GEN PUR 8MSOP Product overview: MCP6547-E/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6547-E/MS can be used for catalog matching and distributor lookup.
Analogue Comparator, Dual, Sub-Microamp, 2, 3 s, 1.6V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Analog Comparators Dual 1.6V Open Drain Comp
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-MSOP
IC COMP 1.6V DUAL O-D 8-MSOP
7mV 1pA MSOP-8 Comparators ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6547-E/MS | 20T6025 | MCP6547-E/MS | MCP6547-E/MS | MCP6547-E/MS | MCP6547-E/MS |
| Product Name | Linear Comparator IC | Analogue Comparator, Dual, Sub-Microamp, 2, 3 S, 1.6V To 5.5V, Msop, 8 Rohs Compliant Microchip | Analog Comparators | Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; MSOP |