onsemi Dual Linear Comparator IC MC10E1651FNG

Description
Comparator, Dual, ECL Output, with Latch, 20 LEAD PLLC, 46-TUBE Product overview: MC10E1651FNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E1651FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Comparator, Dual, ECL Output, with Latch, 20 LEAD PLLC, 46-TUBE Product overview: MC10E1651FNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E1651FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Linear Comparator IC
692-MC10E1651FNG
Dual Linear Comparator IC 692-MC10E1651FNG
Comparator, Dual, ECL Output, with Latch, 20 LEAD PLLC, 46-TUBE Product overview: MC10E1651FNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E1651FNG can be used for catalog matching and distributor lookup.

Comparator, Dual, ECL Output, with Latch, 20 LEAD PLLC, 46-TUBE Product overview: MC10E1651FNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MC10E1651FNG can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - MC10E1651FNG - 1217092-MC10E1651FNG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MC10E1651FNG
1217092-MC10E1651FNG
Linear - Linear - Comparators - MC10E1651FNG 1217092-MC10E1651FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217092-MC10E1651FNG Series: MOSAIC III Packaging: Tube Type: with Latch Operating Temperature Range: 0°C ~ 85°C Package: 20-LCC (J-Lead) Mounting: SMD Output Type: Differential, ECL Number of Elements: 2 Current - Output (Typ): 100mA Hysteresis: 27mV Family Name: MC10E1651 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-PLCC (9x9) Maximum Quiescent Current: 50mA Propagation Delay (Maximum): 1.075ns Alternative Parts (Cross-Reference): SPT9687SIP; SPT9689AIP; SPT9687SIS; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217092-MC10E1651FNG
Series: MOSAIC III
Packaging: Tube
Type: with Latch
Operating Temperature Range: 0°C ~ 85°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Output Type: Differential, ECL
Number of Elements: 2
Current - Output (Typ): 100mA
Hysteresis: 27mV
Family Name: MC10E1651
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-PLCC (9x9)
Maximum Quiescent Current: 50mA
Propagation Delay (Maximum): 1.075ns
Alternative Parts (Cross-Reference): SPT9687SIP; SPT9689AIP; SPT9687SIS;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - MC10E1651FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MC10E1651FNG
Comparators MC10E1651FNG
Comparator with Latch Differential, ECL 20-PLCC (9x9)

Comparator with Latch Differential, ECL 20-PLCC (9x9)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-MC10E1651FNG 1217092-MC10E1651FNG MC10E1651FNG
Product Name Dual Linear Comparator IC Linear - Linear - Comparators - MC10E1651FNG Comparators
Supply Voltage (VS) 4.75 to ? volts
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Number of Pins 20
Unlock Full Specs
to access all available technical data