Manufacturer: Microchip Technology
Win Source Part Number: 084033-MCP6542-I/SN
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Family Name: MCP6542
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9077ESA-T; MAX9042AESA; V62/07635-01XE; MAX9077ESA;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual 1.6V Push/Pull Comp,MCP6542-I/SN
Dual 1.6V Push/Pull Comp,MCP6542-I/SN
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6542-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542-I/SN can be used for catalog matching and distributor lookup.
IC COMP PP I/O DUAL 1.6V 8SOIC
Analog Comparators Dual 1.6V Push/Pull
COMPARATOR, DUAL, PUSH PULL, SOIC-8; Comparator Type:Sub-Microamp; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 084033-MCP6542-I/SN | 8767271 | 692-MCP6542-I/SN | MCP6542-I/SN | MCP6542-I/SN | 30AC9815 | MCP6542-I/SN |
| Product Name | Linear - Linear - Comparators - MCP6542-I/SN | Comparators | Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparator, Dual, Push Pull, Soic-8; Comparator Type Microchip | Comparators |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 5.5 volts | 1.6 to 5.5 volts | ||||
| VOS | 7 millivolts | 7 millivolts | |||||
| CMRR | 70 dB | 70 dB | 70 dB | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push-pull |