The MCP6542-I/P is a dual comparator from the MCP6541/1R/1U/2/3/4 family, designed for low-power applications with a quiescent current of 600 nA per comparator. It operates over a wide supply voltage range of 1.6V to 5.5V and features rail-to-rail input and output, making it suitable for interfacing with both CMOS and TTL logic levels. The device has a typical propagation delay of 4 µs with a 100 mV overdrive and includes internal hysteresis of 3.3 mV to minimize output switching due to noise. It is available in an 8-lead PDIP package and is rated for industrial temperature ranges from -40°C to +85°C. Typical applications include mobile phones, laptop computers, and alarm systems, making it a versatile choice for various electronic designs.
IC COMPARATOR 2 GEN PUR 8DIP Product overview: MCP6542-I/P from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6542-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221189-MCP6542-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6.5mV
Family Name: MCP6542
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 7mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): TLV3502AQDCNRQ1; MAX9042AEUA+T; MAX9077EUA+T;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-PDIP
Analog Comparators Dual 1.6V Push/Pull
IC COMP PUSHPULL 1.6V DUAL 8-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MCP6542-I/P | 1221189-MCP6542-I/P | MCP6542-I/P | MCP6542-I/P | MCP6542-I/P |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6542-I/P | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; 8-DIP (0.300\", 7.62mm) |