Manufacturer: Microchip Technology
Win Source Part Number: 092932-MCP6561T-E/LT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 130μA
Voltage - Input Offset (Max): 10mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Propagation Delay (Max): 80ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: MCP6561T-E/LT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6561T-E/LT can be used for catalog matching and distributor lookup.
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
Single 1.8V Push/Pull Comparator, E temp
Analogue Comparator, Single, High Speed, 1, 56 ns, 1.8V to 5.5V, SC-70, 5 RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SC-70-5
IC COMP PUSH-PULL 1.8V SC70-5
Analog Comparators Singl 1.8V Push/Pull Comparator, E temp
10mV 1pA SC-70-5 Comparators ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 092932-MCP6561T-E/LT | 692-MCP6561T-E/LT | 6878405 | 6878405P | 25R4753 | MCP6561T-E/LT | MCP6561T-E/LT | MCP6561T-E/LT | MCP6561T-E/LT |
| Product Name | Linear - Linear - Comparators - MCP6561T-E/LT | Linear Comparator IC | Comparators | Comparators | Analogue Comparator, Single, High Speed, 1, 56 Ns, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Microchip | Comparators | Linear - Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 3 to 5 volts | 1.8 to 5.5 volts | |||||
| VOS | 10 millivolts | 10 millivolts | 10 millivolts | ||||||
| CMRR | 66 dB | 66 dB | 66 dB | 66 dB | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Logic Output | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL | Push-pull | Push Pull |