IC COMPARATOR 2 GEN PUR 8SOIC Product overview: MCP6562-E/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6562-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 810680-MCP6562-E/SN
Packaging: Tube
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 66dB CMRR, 70dB PSRR
Hysteresis: 5mV
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 10mV at 5.5V
Current - Input Bias (Maximum): 1pA at 5.5V
Propagation Delay (Maximum): 80ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 130μA
Part Number Series: MCP6562
Comparator Dual PushPull RRIO 1.8V SOIC8
Comparator Dual PushPull RRIO 1.8V SOIC8
Comparator Dual PushPull RRIO 1.8V SOIC8
HIGH SPEED COMPARATOR, DUAL, 49NS, SOIC-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:49ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull RoHS Compliant: Yes
Analogue Comparator, Dual, Low Power, 2, 49 ns, 1.8V to 5.5V, SOIC, 8 RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Analog Comparators Dual 18V Push/Pull Comparator E temp
IC COMP DUAL 1.8V PP 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-MCP6562-E/SN | 810680-MCP6562-E/SN | 6696275 | 6696275P | 54M4907 | 25R4755 | MCP6562-E/SN | MCP6562-E/SN | MCP6562-E/SN |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - MCP6562-E/SN | Comparators | Comparators | High Speed Comparator, Dual, 49Ns, Soic-8; Comparator Type Microchip | Analogue Comparator, Dual, Low Power, 2, 49 Ns, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 3 to 5 volts | 1.8 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | Tube | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Number of Pins | 8 | 8 | 8 | 8 |