Amplifier; Quad Comparator; 30V or +/- 15%; 1.0 mA (Typ.) Supply; 1.0 W @ 25C
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 30V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP
| Allied Electronics, Inc. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 70100106 | 71J5510 | MC3302PG |
| Product Name | Amplifier; Quad Comparator; 30V or +/- 15%; 1.0 mA (Typ.) Supply; 1.0 W @ 25C | General Purpose Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Onsemi | Comparators |
| Supply Voltage (VS) | 18 volts | 3 to 30 volts | |
| Source Current (IS) | 1 milliamps | ||
| VOS | 3 millivolts | 20 millivolts | |
| Power Dissipation (PD) | 1000 milliwatts | ||
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) |