Manufacturer: Microchip Technology
Win Source Part Number: 1075319-MCP6546T-I/O
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6546T-I/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546T-I/OT can be used for catalog matching and distributor lookup.
COMPARATOR, AEC-Q100, SINGLE, SOT-23-5; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
IC COMP SGL OPN DRN 1.6V SOT23-5
Analog Comparators Sgl 1.6V Push/Pull
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1075319-MCP6546T-I/OT | 692-MCP6546T-I/OT | 55AC2742 | MCP6546T-I/OT | MCP6546T-I/OT | MCP6546T-I/OT |
| Product Name | Linear - Linear - Comparators - MCP6546T-I/OT | SOT23 Linear Comparator IC | Comparator, Aec-Q100, Single, Sot-23-5; Comparator Type Microchip | Linear - Comparators | Analog Comparators | Comparators |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 5.5 volts | 1.6 to 5.5 volts | |||
| VOS | 7 millivolts | 7 millivolts | ||||
| CMRR | 70 dB | 70 dB | 70 dB | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | TTL; CMOS; CMOS, Open-Drain, Rail-to-Rail, TTL |