IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: MCP6546UT-E/OT from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6546UT-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221191-MCP6546UT-E/
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 30mA
Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL
Number of Elements: 1
Hysteresis: 6.5mV
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SC-74A, SOT-753
Voltage - Input Offset (Maximum): 7mV at 5.5V
Current - Input Bias (Maximum): 1pA at 5.5V
Propagation Delay (Maximum): 8μs
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: MCP6546
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 1.6V ~ 5.5V
Current - Quiescent (Maximum): 1μA
CMRR, PSRR: 70dB CMRR, 80dB PSRR
7mV 1pA SOT-23-5 Comparators ROHS
IC, COMP, SINGLE, 5-SOT-23, FULL REEL; Comparator Type:Sub-Microamp; No. of Comparators:1 Comparator; Response Time:4µs; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analogue Comparator, Single, Sub-Microamp, 1, 3 s, 1.6V to 5.5V, SOT-23, 5 RoHS Compliant: Yes
Analog Comparators Single 1.6V Open Drain Comp
Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL SOT-23-5
IC COMP O-D 1.6V SNGL SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-MCP6546UT-E/OT | 1221191-MCP6546UT-E/OT | MCP6546UT-E/OT | 31T1349 | 20T6024 | MCP6546UT-E/OT | MCP6546UT-E/OT | MCP6546UT-E/OT |
| Product Name | SOT23 Linear Comparator IC | Linear - Linear - Comparators - MCP6546UT-E/OT | Operational Amplifier/Comparator >> Comparators | Ic, Comp, Single, 5-Sot-23, Full Reel; Comparator Type Microchip | Analogue Comparator, Single, Sub-Microamp, 1, 3 S, 1.6V To 5.5V, Sot-23, 5 Rohs Compliant Microchip | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape & Reel (TR) | SOT; SOT23 | SOT-23 | SOT; SC-74A, SOT-753 | ||||
| Number of Pins | 5 | 5 |