Manufacturer: STMicroelectronics
Win Source Part Number: 1211150-M74HC688RM13
Series: 74HC
Packaging: Reel - TR
Type: Identity Comparator
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Output Function: A=B
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: M74HC688
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TC74HC688AFW; TC74HC688AFW(ELP); MM74HC688WM_NL;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
HC/UH SERIES, 8-BIT IDENTITY COMPARATOR, INVERTED OUTPUT, PDSO20, SO-20 Product overview: M74HC688RM13TR from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-M74HC688RM13TR can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B 20-SO
IC COMPARATOR EQUALITY 8B 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1211150-M74HC688RM13TR | 692-M74HC688RM13TR | M74HC688RM13TR | M74HC688RM13TR |
| Product Name | Logic - Logic - Comparators - M74HC688RM13TR | 8-bit Linear Comparator IC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |