HC/UH SERIES, 8-BIT IDENTITY COMPARATOR, INVERTED OUTPUT, PDSO20, TSSOP-20 Product overview: M74HC688TTR from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-M74HC688TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 116830-M74HC688TTR
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 4μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
IC COMPARATOR EQUALITY 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-M74HC688TTR | 116830-M74HC688TTR | M74HC688TTR | M74HC688TTR |
| Product Name | 8-bit TSSOP Linear Comparator IC | Logic - Logic - Comparators - M74HC688TTR | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS |