Microchip Technology, Inc. Linear - Linear - Comparators - MCP6543-I/SN MCP6543-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 058386-MCP6543-I/SN Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.6 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058386-MCP6543-I/SN Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.6 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MCP6543-I/SN - 058386-MCP6543-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6543-I/SN
058386-MCP6543-I/SN
Linear - Linear - Comparators - MCP6543-I/SN 058386-MCP6543-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 058386-MCP6543-I/SN Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 7mV @ 5.5V Current - Input Bias (Max): 1pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 8μs Hysteresis: 6.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.6 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058386-MCP6543-I/SN
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 7mV @ 5.5V
Current - Input Bias (Max): 1pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 8μs
Hysteresis: 6.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.6 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-MCP6543-I/SN
Linear Comparator IC 692-MCP6543-I/SN
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6543-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6543-I/SN can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8SOIC Product overview: MCP6543-I/SN from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6543-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - MCP6543-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6543-I/SN
Comparators MCP6543-I/SN
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6543-I/SN
Analog Comparators MCP6543-I/SN
Analog Comparators Sgl 1.6V Psh/Pl w/CS

Analog Comparators Sgl 1.6V Psh/Pl w/CS

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
MCP6543-I/SN
Linear - Comparators MCP6543-I/SN
IC COMP PP I/O SNGL 1.6V 8SOIC

IC COMP PP I/O SNGL 1.6V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 058386-MCP6543-I/SN 692-MCP6543-I/SN MCP6543-I/SN MCP6543-I/SN MCP6543-I/SN
Product Name Linear - Linear - Comparators - MCP6543-I/SN Linear Comparator IC Comparators Analog Comparators Linear - Comparators
Supply Voltage (VS) 1.6 to 5.5 volts 5.5 volts
VOS 7 millivolts 7 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data