Microchip Technology, Inc. Linear Comparator IC MCP6541T-I/MS

Description
IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6541T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6541T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Linear Comparator IC
692-MCP6541T-I/MS
Linear Comparator IC 692-MCP6541T-I/MS
IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6541T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/MS can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8MSOP Product overview: MCP6541T-I/MS from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MCP6541T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - MCP6541T-I/MS - 1221187-MCP6541T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MCP6541T-I/MS
1221187-MCP6541T-I/MS
Linear - Linear - Comparators - MCP6541T-I/MS 1221187-MCP6541T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1221187-MCP6541T-I/M S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Hysteresis: 6.5mV Family Name: MCP6541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Dual Supply Voltage (±): 1.6 V ~ 5.5 V Maximum Quiescent Current: 1μA Voltage - Input Offset (Maximum): 7mV @ 5.5V Current - Input Bias (Maximum): 1pA @ 5.5V Propagation Delay (Maximum): 8μs Alternative Parts (Cross-Reference): TLV3491AMDREP; TLV3491AIDRG4; TLV3491AIDG4; Introduction Date: March 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221187-MCP6541T-I/MS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Hysteresis: 6.5mV
Family Name: MCP6541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 1.6 V ~ 5.5 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 7mV @ 5.5V
Current - Input Bias (Maximum): 1pA @ 5.5V
Propagation Delay (Maximum): 8μs
Alternative Parts (Cross-Reference): TLV3491AMDREP; TLV3491AIDRG4; TLV3491AIDG4;
Introduction Date: March 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - MCP6541T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MCP6541T-I/MS
Comparators MCP6541T-I/MS
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-MSOP

Buy Now Datasheet
Linear - Comparators - MCP6541T-I/MS - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
MCP6541T-I/MS
Linear - Comparators MCP6541T-I/MS
IC COMP PP I/O SNGL 1.6V 8MSOP

IC COMP PP I/O SNGL 1.6V 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
MCP6541T-I/MS
Analog Comparators MCP6541T-I/MS
Analog Comparators Sgl 1.6V Push/Pull

Analog Comparators Sgl 1.6V Push/Pull

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-MCP6541T-I/MS 1221187-MCP6541T-I/MS MCP6541T-I/MS MCP6541T-I/MS MCP6541T-I/MS
Product Name Linear Comparator IC Linear - Linear - Comparators - MCP6541T-I/MS Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data