Texas Instruments Standard Linear and Logic Shift Registers TPIC6595DWR

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-1349-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1349-2-ND
Shift Registers 296-1349-2-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-1349-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1349-6-ND
Shift Registers 296-1349-6-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-1349-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-1349-1-ND
Shift Registers 296-1349-1-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6595DWR - 1272013-TPIC6595DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6595DWR
1272013-TPIC6595DWR
Logic - Logic - Shift Registers - TPIC6595DWR 1272013-TPIC6595DWR
Manufacturer: Texas Instruments Win Source Part Number: 1272013-TPIC6595DWR Series: TPIC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: TPIC6595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): A6595KLW-T; A6595KLW; A6595KLWTR-T; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272013-TPIC6595DWR
Series: TPIC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: TPIC6595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): A6595KLW-T; A6595KLW; A6595KLWTR-T;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 6607486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers

Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 9233732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers

Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6607486P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.

Shift Reg Single 8-Bit Serial to Para - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Shift Registers - TPIC6595DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6595DWR
Logic - Shift Registers TPIC6595DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6595DWR
Counter Shift Registers TPIC6595DWR
Counter Shift Registers 8bit Shift

Counter Shift Registers 8bit Shift

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6595DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6595DWR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6595DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site
Shift Registers - TPIC6595DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6595DWR
Shift Registers TPIC6595DWR
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Shift Registers - TPIC6595DWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6595DWR
Shift Registers TPIC6595DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-1349-2-ND 1272013-TPIC6595DWR 6607486 TPIC6595DWR TPIC6595DWR TPIC6595DWR TPIC6595DWR TPIC6595DWR
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6595DWR Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain Open Drain
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - CD4015BNS - Quarktwin Technology Ltd.
View Details
2 suppliers
 - 8168851 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
View Details
Logic - Shift Registers - 74F675ASC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details