Texas Instruments Standard Linear and Logic Shift Registers TPIC6B596DWR

Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 296-50038-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-50038-1-ND
Shift Registers 296-50038-1-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-50038-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-50038-2-ND
Shift Registers 296-50038-2-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Shift Registers - 296-50038-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-50038-6-ND
Shift Registers 296-50038-6-ND
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6B596DWR - 083719-TPIC6B596DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6B596DWR
083719-TPIC6B596DWR
Logic - Logic - Shift Registers - TPIC6B596DWR 083719-TPIC6B596DWR
Manufacturer: Texas Instruments Win Source Part Number: 083719-TPIC6B596DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 083719-TPIC6B596DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Lighting, LED Lighting, Automotive, Signal Processing

Buy Now Datasheet
 - 6629203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 6629203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers Delivery on production packaging - Reel. This product is non-returnable.

Shift Register Single 8-Bit Serial to - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Shift Registers - TPIC6B596DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6B596DWR
Logic - Shift Registers TPIC6B596DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Shift Registers - TPIC6B596DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6B596DWR
Shift Registers TPIC6B596DWR
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now
Shift Registers - TPIC6B596DWR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6B596DWR
Shift Registers TPIC6B596DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6B596DWR
Counter Shift Registers TPIC6B596DWR
Counter Shift Registers 8 BIT SHIFT REGISTER

Counter Shift Registers 8 BIT SHIFT REGISTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6B596DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6B596DWR
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6B596DWR
IC PWR 8-BIT SHIFT REGIS 20-SOIC

IC PWR 8-BIT SHIFT REGIS 20-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 296-50038-1-ND 083719-TPIC6B596DWR 6629203 TPIC6B596DWR TPIC6B596DWR TPIC6B596DWR TPIC6B596DWR TPIC6B596DWR
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6B596DWR Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain Open-drain; Open Drain Open-drain; Open Drain Open Drain
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 100341WFQMLV - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.2V ~ 5.7V
Output Characteristics Push-Pull
View Details
2 suppliers
8-bit parallel-in/serial out shift register - 74HC165BZX - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details