Texas Instruments Standard Linear and Logic Registers SN74LS670D

Description
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Register Number of Stages = 4 Logic Family = LS Mounting Type = Surface Mount Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Dimensions = 10 x 4 x 1.5mm
Request a Quote Datasheet
Description
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Register Number of Stages = 4 Logic Family = LS Mounting Type = Surface Mount Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Dimensions = 10 x 4 x 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8095905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Register Number of Stages = 4 Logic Family = LS Mounting Type = Surface Mount Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Dimensions = 10 x 4 x 1.5mm

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Register
Number of Stages = 4
Logic Family = LS
Mounting Type = Surface Mount
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Dimensions = 10 x 4 x 1.5mm

Supplier's Site
 - 8095905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Package Type = SOIC Logic Function = Register Number of Stages = 4 Logic Family = LS Mounting Type = Surface Mount Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 4.75 V Maximum Operating Supply Voltage = 5.25 V Dimensions = 10 x 4 x 1.5mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Package Type = SOIC
Logic Function = Register
Number of Stages = 4
Logic Family = LS
Mounting Type = Surface Mount
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 4.75 V
Maximum Operating Supply Voltage = 5.25 V
Dimensions = 10 x 4 x 1.5mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Sheung Wan, Hong Kong
Registers
SN74LS670D
Registers SN74LS670D
Registers 4-by-4 register file With 3-State Outputs

Registers 4-by-4 register file With 3-State Outputs

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 8095905 SN74LS670D
Product Name Registers
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74178PC - Rochester Electronics
Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC164PW - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
SN54166 Parallel-Load 8-Bit Shift Registers - 5962-9558301QFA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details