onsemi Shift Registers MC74HC595ADR2G

Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V
Request a Quote Datasheet
Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6898727 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6898727P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - MC74HC595ADR2G - Rochester Electronics
Newburyport, MA, United States
Shift Register 3-State

Shift Register 3-State

Supplier's Site Datasheet
Shift Registers - MC74HC595ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADR2GOSCT-ND
Shift Registers MC74HC595ADR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HC595ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADR2GOSDKR-ND
Shift Registers MC74HC595ADR2GOSDKR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HC595ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADR2GOSTR-ND
Shift Registers MC74HC595ADR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - MC74HC595ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC595ADR2G
Logic - Shift Registers MC74HC595ADR2G
IC SHIFT REGISTR 8BIT 3ST 16SOIC

IC SHIFT REGISTR 8BIT 3ST 16SOIC

Supplier's Site Datasheet
Shift Registers - MC74HC595ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADR2G
Shift Registers MC74HC595ADR2G
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - MC74HC595ADR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC595ADR2G
Shift Registers MC74HC595ADR2G
IC SHIFT REGISTR 8BIT 3ST 16SOIC

IC SHIFT REGISTR 8BIT 3ST 16SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
MC74HC595ADR2G
Logic ICs >> Shifting Register MC74HC595ADR2G
8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

8 2V~6V 1 串行至串行或并行 SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC595ADR2G
Counter Shift Registers MC74HC595ADR2G
Counter Shift Registers 8-Bit 3 State Shift

Counter Shift Registers 8-Bit 3 State Shift

Buy Now Datasheet
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi - 81Y6681 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi
81Y6681
Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi 81Y6681
SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SISO/PISO, SOIC-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi - 84K8783 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi
84K8783
8 Bit Sipo/siso Shift Register Soic16; Logic Family / Base Number Onsemi 84K8783
8 BIT SIPO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

8 BIT SIPO/SISO SHIFT REGISTER SOIC16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Sipo/siso Shift Register Soic16, Full Reel; Logic Family / Base Number Onsemi - 45J1348 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo/siso Shift Register Soic16, Full Reel; Logic Family / Base Number Onsemi
45J1348
8 Bit Sipo/siso Shift Register Soic16, Full Reel; Logic Family / Base Number Onsemi 45J1348
8 BIT SIPO/SISO SHIFT REGISTER SOIC16, FULL REEL; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; MSL:-RoHS Compliant: Yes

8 BIT SIPO/SISO SHIFT REGISTER SOIC16, FULL REEL; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC595ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC595ADR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC595ADR2G
IC SHIFT REGISTR 8BIT 3ST 16SOIC

IC SHIFT REGISTR 8BIT 3ST 16SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 6898727 MC74HC595ADR2G MC74HC595ADR2GOSCT-ND MC74HC595ADR2G MC74HC595ADR2G MC74HC595ADR2G MC74HC595ADR2G MC74HC595ADR2G 81Y6681 MC74HC595ADR2G
Product Name Shift Registers Logic - Shift Registers Shift Registers Shift Registers Logic ICs >> Shifting Register Counter Shift Registers Shift Register, 8Bit, Siso/piso, Soic-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V ~ 6V 2V~6V
Package Type SOIC SOIC; Other; SOIC 16 LEAD SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC
Logic Family HCMOS
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164MT - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
7 suppliers
Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers