onsemi Shift Registers MM74HC595MTC

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MM74HC595MTCFS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC595MTCFS-ND
Shift Registers MM74HC595MTCFS-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
 - 8062983 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
MM74HC595MTC
Counter Shift Registers MM74HC595MTC
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Shift Registers - MM74HC595MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595MTC
Shift Registers MM74HC595MTC
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi - 34C1312 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi
34C1312
8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi 34C1312
8 BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC595MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC595MTC
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC595MTC
IC REGISTER W/LATCH 8BIT 16TSSOP

IC REGISTER W/LATCH 8BIT 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC595MTCFS-ND 8062983 MM74HC595MTC MM74HC595MTC 34C1312 MM74HC595MTC
Product Name Shift Registers Counter Shift Registers Shift Registers 8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V
Output Characteristics 3-State 3-State; Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; SZIP; Other SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Octal D-type transparent latch with 5 V tolerantinputs/outputs; 3-state - 74LVC573ABQ-Q100X - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details