8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8-BIT SHFT REG TRI-ST 16-SOIC
IC 8-BIT SHFT REG TRI-ST 16-SOIC
IC, 8BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | SN74LV595ADR | SN74LV595ADR | 296-18747-6-ND | 6628531 | SN74LV595ADR | SN74LV595ADR | SN74LV595ADR | SN74LV595ADR | 33AH4967 |
| Product Name | SN74LV595A 8-Bit Shift Registers With 3-State Output Registers | Shift Registers | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Ic, 8Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Texas Instruments | ||
| Supply Voltage | 2.5V; 3.3V; 5V; 2 | 2V ~ 5.5V | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | |||||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | ||||||
| Package Type | Other; SO,SOIC,SSOP,TSSOP,VQFN | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Logic Family | CMOS; LV-A | CMOS | LVCMOS | ||||||
| Clock Frequency | 70 MHz |