onsemi Shift Registers MC74HC595ADTR2G

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC595ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC595ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADTR2GOSTR-ND
Shift Registers MC74HC595ADTR2GOSTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC595ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC74HC595ADTR2GOSCT-ND
Shift Registers MC74HC595ADTR2GOSCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
 - 7737796 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = CMOS Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = CMOS
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 7737796P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = CMOS Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = CMOS
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - MC74HC595ADTR2G - 022781-MC74HC595ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC595ADTR2G
022781-MC74HC595ADTR2G
Logic - Logic - Shift Registers - MC74HC595ADTR2G 022781-MC74HC595ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022781-MC74HC595ADTR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 022781-MC74HC595ADTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - MC74HC595ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC595ADTR2G
Shift Registers MC74HC595ADTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC595ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC595ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC595ADTR2G
IC SHIFT REGSTR 8BIT 3ST 16TSSOP

IC SHIFT REGSTR 8BIT 3ST 16TSSOP

Supplier's Site
8 Bit Sipo/siso Shift Register Tssop16, Full Reel; Logic Family / Base Number Onsemi - 29M8105 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo/siso Shift Register Tssop16, Full Reel; Logic Family / Base Number Onsemi
29M8105
8 Bit Sipo/siso Shift Register Tssop16, Full Reel; Logic Family / Base Number Onsemi 29M8105
8 BIT SIPO/SISO SHIFT REGISTER TSSOP16, FULL REEL; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP RoHS Compliant: Yes

8 BIT SIPO/SISO SHIFT REGISTER TSSOP16, FULL REEL; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi - 42K0910 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi
42K0910
8 Bit Sipo/siso Shift Register Tssop16; Logic Family / Base Number Onsemi 42K0910
8 BIT SIPO/SISO SHIFT REGISTER TSSOP16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; MSL:- RoHS Compliant: Yes

8 BIT SIPO/SISO SHIFT REGISTER TSSOP16; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Sm, Logic, 74Hc, Register; Logic Family / Base Number Onsemi - 48W3448 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Hc, Register; Logic Family / Base Number Onsemi
48W3448
Ic, Sm, Logic, 74Hc, Register; Logic Family / Base Number Onsemi 48W3448
IC, SM, LOGIC, 74HC, REGISTER; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

IC, SM, LOGIC, 74HC, REGISTER; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Shift Registers - MC74HC595ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC595ADTR2G
Logic - Shift Registers MC74HC595ADTR2G
IC SHIFT REGSTR 8BIT 3ST 16TSSOP

IC SHIFT REGSTR 8BIT 3ST 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC595ADTR2G
Counter Shift Registers MC74HC595ADTR2G
Counter Shift Registers 8-Bit 3 State Shift

Counter Shift Registers 8-Bit 3 State Shift

Buy Now Datasheet
Shift Registers - MC74HC595ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MC74HC595ADTR2G
Shift Registers MC74HC595ADTR2G
IC SHIFT REGSTR 8BIT 3ST 16TSSOP

IC SHIFT REGSTR 8BIT 3ST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC595ADTR2GOSDKR-ND 7737796 022781-MC74HC595ADTR2G MC74HC595ADTR2G MC74HC595ADTR2G 29M8105 48W3448 MC74HC595ADTR2G MC74HC595ADTR2G MC74HC595ADTR2G
Product Name Shift Registers Logic - Logic - Shift Registers - MC74HC595ADTR2G Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers 8 Bit Sipo/siso Shift Register Tssop16, Full Reel; Logic Family / Base Number Onsemi Ic, Sm, Logic, 74Hc, Register; Logic Family / Base Number Onsemi Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State; Tri-State Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; SZIP; Other SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162652ATPVCT - 1008069-74FCT162652ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details
Shift Registers - 74HCT165PW-Q100,118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
Logic - Shift Registers - 74F675ASCX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details