Microchip Technology, Inc. MIC5841YN

Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 23.37 x 6.35 x 3.3mm Length = 23.37mm
Request a Quote
Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 23.37 x 6.35 x 3.3mm Length = 23.37mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9101519 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 23.37 x 6.35 x 3.3mm Length = 23.37mm

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 18
Dimensions = 23.37 x 6.35 x 3.3mm
Length = 23.37mm

Supplier's Site
 - 9101519P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 18 Dimensions = 23.37 x 6.35 x 3.3mm Length = 23.37mm Delivery on production packaging - Tube. This product is non-returnable.

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 18
Dimensions = 23.37 x 6.35 x 3.3mm
Length = 23.37mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 9101519
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194PC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3159-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 7494PC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
2 suppliers