RS Components, Ltd. Datasheets for Lead Screws and ACME Screws

Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more

Product Name Notes
Dryspin(R) Lead Screw 10x12 1000mm
Dryspin(R) Lead Screw 10x12 300mm
Dryspin(R) Lead Screw 10x12 500mm
Dryspin(R) Lead Screw 10x25 500mm
Dryspin(R) Lead Screw 6.35x2.54 1000mm
Dryspin(R) Lead Screw 6.35x2.54 300mm
Dryspin(R) Lead Screw 6.35x2.54 500mm
Dryspin(R) Lead Screw 6.35x25.4 1000mm
Dryspin(R) Lead Screw 6.35x25.4 300mm
Dryspin(R) Lead Screw 6.35x25.4 500mm
Stainless Lead Screw 10 X 2 Thread X 1m
Stainless Lead Screw 12 X 3 Thread X 1m
Stainless Lead Screw 16 X 4 Thread X 1m
Steel Lead Screw 10 x 2 Thread X 1m
Steel Lead Screw 12 X 3 Thread X 1m
Steel Lead Screw 16 X 4 Thread X 1m
Steel Lead Screw 18 X 4 Thread X 1m
Steel Lead Screw 20 X 4 Thread X 1m
Steel Lead Screw 22 X 5 Thread X 1m
Steel Lead Screw 24 X 5 Thread X 1m