Microchip Technology, Inc. MIC5891YN

Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V
Request a Quote
Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9101427 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 5 V
Maximum Operating Supply Voltage = 12 V

Supplier's Site
 - 9101427P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Logic Family = MIC Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V Delivery on production packaging - Tube. This product is non-returnable.

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Logic Family = MIC
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 5 V
Maximum Operating Supply Voltage = 12 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 9101427
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 5V; 12 V, 5 V
Package Type PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166DB118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-1844-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
8 suppliers
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595M96 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
10 suppliers