Texas Instruments Standard Linear and Logic Shift Registers TPIC6C595N

Description
Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet
Description
Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7092233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers

Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers

Supplier's Site
 - 7092233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers Delivery on production packaging - Tube. This product is non-returnable.

Shift Register 8-Bit Serial/Parallel - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Shift Registers - 296-2020-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-2020-5-ND
Shift Registers 296-2020-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - TPIC6C595N - 1111209-TPIC6C595N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C595N
1111209-TPIC6C595N
Logic - Logic - Shift Registers - TPIC6C595N 1111209-TPIC6C595N
Manufacturer: Texas Instruments Win Source Part Number: 1111209-TPIC6C595N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-PDIP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TPIC6C595DR; TPIC6C595PWRG4; TPIC6C595PWG4; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automotive, Signalling, Lighting

Manufacturer: Texas Instruments
Win Source Part Number: 1111209-TPIC6C595N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPIC6C595DR; TPIC6C595PWRG4; TPIC6C595PWG4;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automotive, Signalling, Lighting

Buy Now Datasheet
Logic - Shift Registers - TPIC6C595N - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C595N
Logic - Shift Registers TPIC6C595N
IC PWR 8-BIT SHIFT REGIS 16-DIP

IC PWR 8-BIT SHIFT REGIS 16-DIP

Supplier's Site Datasheet
Shift Registers - TPIC6C595N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C595N
Shift Registers TPIC6C595N
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Shift Register Function:Serial to Parallel - 815-TPIC6C595N - Utmel Electronic Limited
Hong Kong, China
Shift Register Function:Serial to Parallel
815-TPIC6C595N
Shift Register Function:Serial to Parallel 815-TPIC6C595N
Shift Register Function:Serial to Parallel

Shift Register Function:Serial to Parallel

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C595N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C595N
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C595N
IC PWR 8-BIT SHIFT REGIS 16-DIP

IC PWR 8-BIT SHIFT REGIS 16-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C595N
Counter Shift Registers TPIC6C595N
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet
Ic, 8Bit Shift Register; Logic Family / Base Number Texas Instruments - 28AH5699 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Shift Register; Logic Family / Base Number Texas Instruments
28AH5699
Ic, 8Bit Shift Register; Logic Family / Base Number Texas Instruments 28AH5699
IC, 8BIT SHIFT REGISTER; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

IC, 8BIT SHIFT REGISTER; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site
8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments - 35K1281 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments
35K1281
8 Bit Sipo Shift Register, Dip-16; Logic Family / Base Number Texas Instruments 35K1281
8 BIT SIPO SHIFT REGISTER, DIP-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, DIP-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 7092233 296-2020-5-ND 1111209-TPIC6C595N TPIC6C595N TPIC6C595N 815-TPIC6C595N TPIC6C595N TPIC6C595N 28AH5699
Product Name Shift Registers Logic - Logic - Shift Registers - TPIC6C595N Logic - Shift Registers Shift Registers Shift Register Function:Serial to Parallel Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Ic, 8Bit Shift Register; Logic Family / Base Number Texas Instruments
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Package Type PDIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) DIP; Other; 16-DIP (0.300, 7.62mm)
Pin Count 16 16 16
Number of units in IC 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3158-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 74LS670PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; Other; PDIP16
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details