Shift Shift Register 1 Element 8 Bit 20-PDIP
Power logic 8b shift register,TPIC6595N - Standard Logic - Counters & Shift Registers
Power logic 8b shift register,TPIC6595N - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 081582-TPIC6595N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-PDIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): A6595KA; TPIC6595NG4; TPIC6595N; A6595KA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 20-PDIP
IC, PWR 8BIT SHIFT REGIS 20DIP; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes
Counter Shift Registers 8bit Shift
IC PWR 8-BIT SHIFT REGIS 20-DIP
IC PWR 8-BIT SHIFT REGIS 20-DIP
| DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 296-1954-5-ND | 310650 | 081582-TPIC6595N | TPIC6595N | 28AH5703 | TPIC6595N | TPIC6595N | TPIC6595N |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - TPIC6595N | Shift Registers | Ic, Pwr 8Bit Shift Regis 20Dip; Logic Family / Base Number Texas Instruments | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Serial Out - Shift Right; Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | 4.5V ~ 5.5V | 5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Output Characteristics | Open-drain | Open-drain; Open Drain | Open-drain; Open Drain | |||||
| Package Type | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | PDIP | DIP; PDIP; Other; 20-PDIP | DIP; Other; 20-DIP (0.300\", 7.62mm) |