Toshiba Imaging Systems Division Logic - Logic - Shift Registers - TC74VHC164FT TC74VHC164FT

Description
Logic,C-MOS,74VHC,TC 74VHC164FT - Standard Logic - Counters & Shift Registers
Request a Quote
Description
Logic,C-MOS,74VHC,TC 74VHC164FT - Standard Logic - Counters & Shift Registers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6439993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic,C-MOS,74VHC,TC 74VHC164FT - Standard Logic - Counters & Shift Registers

Logic,C-MOS,74VHC,TC74VHC164FT - Standard Logic - Counters & Shift Registers

Supplier's Site
Logic - Logic - Shift Registers - TC74VHC164FT - 1265124-TC74VHC164FT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TC74VHC164FT
1265124-TC74VHC164FT
Logic - Logic - Shift Registers - TC74VHC164FT 1265124-TC74VHC164FT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265124-TC74VHC164FT Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265124-TC74VHC164FT
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number 6439993 1265124-TC74VHC164FT
Product Name Logic - Logic - Shift Registers - TC74VHC164FT
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type TSSOP; SZIP; Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS595 8-Bit Shift Registers With Output Latches - 5962-8671701FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-stage shift-and-store register - HEF4094BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
5 suppliers
Logic - Shift Registers - 74HC595PW/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details