RS Components, Ltd. Datasheets for Shoulder Screws
Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation and movement around the screw axis, while the threaded end will typically have a nut to maintain the screw's position.
Shoulder Screws: Learn more
| Product Name | Notes |
|---|---|
| RS PRO ISO 7379 Shoulder Bolt | |
| RS PRO ISO 7379,6X12 Shoulder Bolt | |
| RS PRO ISO 7379,6X16 Shoulder Bolt | |
| RS PRO ISO 7379,6X30 Shoulder Bolt | |
| RS PRO ISO 7379,8X12 Shoulder Bolt | |
| RS PRO Q124168000800050000 Shoulder Bolt | |
| RS PRO Q124168001000012000 Shoulder Bolt | |
| RS PRO Q124168001200020000 Shoulder Bolt | |
| RS PRO Q124168001200050000 Shoulder Bolt | |
| Screw |