onsemi Shift Registers 74VHC595MTCX

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 74VHC595MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC595MTCXDKR-ND
Shift Registers 74VHC595MTCXDKR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74VHC595MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC595MTCXCT-ND
Shift Registers 74VHC595MTCXCT-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 74VHC595MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74VHC595MTCXTR-ND
Shift Registers 74VHC595MTCXTR-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - 74VHC595MTCX - 007476-74VHC595MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74VHC595MTCX
007476-74VHC595MTCX
Logic - Logic - Shift Registers - 74VHC595MTCX 007476-74VHC595MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007476-74VHC595MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC74VHC595FT(EK2,M; TC74VHC595FT(EL,K); TC74VHC595FT(EL,M); Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007476-74VHC595MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC74VHC595FT(EK2,M; TC74VHC595FT(EL,K); TC74VHC595FT(EL,M);
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
 - 7395194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74VHC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74VHC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 7395194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74VHC Mounting Type = Surface Mount Operation Mode = Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Reel. This product is non-returnable.

Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74VHC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Shift Registers - 74VHC595MTCX - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74VHC595MTCX
Shift Registers 74VHC595MTCX
IC SHIFT REG 8B W/ LATCH 16TSSOP

IC SHIFT REG 8B W/ LATCH 16TSSOP

Supplier's Site Datasheet
Shift Registers - 74VHC595MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74VHC595MTCX
Shift Registers 74VHC595MTCX
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi - 19C0154 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi
19C0154
8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi 19C0154
8 BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, TSSOP-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Sipo Shift Register, Tssop-16, Full Reel; Logic Family / Base Number Onsemi - 84H9501 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Sipo Shift Register, Tssop-16, Full Reel; Logic Family / Base Number Onsemi
84H9501
8 Bit Sipo Shift Register, Tssop-16, Full Reel; Logic Family / Base Number Onsemi 84H9501
8 BIT SIPO SHIFT REGISTER, TSSOP-16, FULL REEL; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

8 BIT SIPO SHIFT REGISTER, TSSOP-16, FULL REEL; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74VHC595MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74VHC595MTCX
Integrated Circuits (ICs) - Logic - Shift Registers 74VHC595MTCX
IC SHIFT REG 8B W/ LATCH 16TSSOP

IC SHIFT REG 8B W/ LATCH 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
74VHC595MTCX
Counter Shift Registers 74VHC595MTCX
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic - Shift Registers - 74VHC595MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74VHC595MTCX
Logic - Shift Registers 74VHC595MTCX
IC SHIFT REG 8B W/ LATCH 16TSSOP

IC SHIFT REG 8B W/ LATCH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74VHC595MTCXDKR-ND 007476-74VHC595MTCX 7395194 74VHC595MTCX 74VHC595MTCX 19C0154 74VHC595MTCX 74VHC595MTCX 74VHC595MTCX
Product Name Shift Registers Logic - Logic - Shift Registers - 74VHC595MTCX Shift Registers Shift Registers 8 Bit Sipo Shift Register, Tssop-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Serial Out - Shift Right; Parallel In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; SZIP; Other Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS596D-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
Shift Registers - 54LS323FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers