Texas Instruments Standard Linear and Logic Logic - Logic - Shift Registers - TPIC6C596D TPIC6C596D

Description
Manufacturer: Texas Instruments Win Source Part Number: 083986-TPIC6C596D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083986-TPIC6C596D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - TPIC6C596D - 083986-TPIC6C596D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - TPIC6C596D
083986-TPIC6C596D
Logic - Logic - Shift Registers - TPIC6C596D 083986-TPIC6C596D
Manufacturer: Texas Instruments Win Source Part Number: 083986-TPIC6C596D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083986-TPIC6C596D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - 296-9014-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-9014-5-ND
Shift Registers 296-9014-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 526903 - RS Components, Ltd.
Corby, Northants, United Kingdom
8-Bit Shift Register TPIC6C596DG4 - Standard Logic - Counters & Shift Registers

8-Bit Shift Register TPIC6C596DG4 - Standard Logic - Counters & Shift Registers

Supplier's Site
Shift Register, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments - 33AH5163 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments
33AH5163
Shift Register, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments 33AH5163
SHIFT REGISTER, 8BIT, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Shift Registers - TPIC6C596D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
TPIC6C596D
Shift Registers TPIC6C596D
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
TPIC6C596D
Counter Shift Registers TPIC6C596D
Counter Shift Registers Power 8-Bit Shift

Counter Shift Registers Power 8-Bit Shift

Buy Now Datasheet
Logic - Shift Registers - TPIC6C596D - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
TPIC6C596D
Logic - Shift Registers TPIC6C596D
IC 8 BIT SHIFT REGISTER 16-SOIC

IC 8 BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - TPIC6C596D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
TPIC6C596D
Integrated Circuits (ICs) - Logic - Shift Registers TPIC6C596D
IC 8 BIT SHIFT REGISTER 16-SOIC

IC 8 BIT SHIFT REGISTER 16-SOIC

Supplier's Site
Shift Registers - TPIC6C596D - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
TPIC6C596D
Shift Registers TPIC6C596D
IC 8 BIT SHIFT REGISTER 16-SOIC

IC 8 BIT SHIFT REGISTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 083986-TPIC6C596D 296-9014-5-ND 526903 33AH5163 TPIC6C596D TPIC6C596D TPIC6C596D TPIC6C596D TPIC6C596D
Product Name Logic - Logic - Shift Registers - TPIC6C596D Shift Registers Shift Register, 8Bit, Soic-16; Logic Family / Base Number Texas Instruments Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain Open-drain Open-drain; Open Drain Open Drain
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Number of units in IC 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194SJ - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHCT595PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers