Texas Instruments SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595AD

Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers - SN74LV595AD - Texas Instruments
Dallas, TX, United States
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers
SN74LV595AD
SN74LV595A 8-Bit Shift Registers With 3-State Output Registers SN74LV595AD
8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

8-Bit Shift Registers With 3-State Output Registers 16-SOIC -40 to 125

Buy Now Datasheet
 - SN74LV595AD - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, LV/LV-A/LVX/H Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Electronic Wholesale - SN74LV595AD - 1255345-SN74LV595AD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LV595AD
1255345-SN74LV595AD
Electronic Wholesale - SN74LV595AD 1255345-SN74LV595AD
Manufacturer: Texas Instruments Win Source Part Number: 1255345-SN74LV595AD Packaging: Tube Mounting Style: SMD Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74LV595 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255345-SN74LV595AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV595
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
 - 527243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = LV Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = LV
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-26565-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26565-5-ND
Shift Registers 296-26565-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - SN74LV595AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
SN74LV595AD
Integrated Circuits (ICs) - Logic - Shift Registers SN74LV595AD
8BIT SHFT REG 3STATE OTPT 16SOIC

8BIT SHFT REG 3STATE OTPT 16SOIC

Supplier's Site
Logic - Shift Registers - SN74LV595AD - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
SN74LV595AD
Logic - Shift Registers SN74LV595AD
8BIT SHFT REG 3STATE OTPT 16SOIC

8BIT SHFT REG 3STATE OTPT 16SOIC

Supplier's Site Datasheet
Logic, 8Bit Shft Reg 3State, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1191 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shft Reg 3State, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1191
Logic, 8Bit Shft Reg 3State, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1191
LOGIC, 8BIT SHFT REG 3STATE, 16SOIC; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHFT REG 3STATE, 16SOIC; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - SN74LV595AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
SN74LV595AD
Shift Registers SN74LV595AD
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number SN74LV595AD SN74LV595AD 1255345-SN74LV595AD 527243 296-26565-5-ND SN74LV595AD SN74LV595AD 37AJ1191 SN74LV595AD
Product Name SN74LV595A 8-Bit Shift Registers With 3-State Output Registers Electronic Wholesale - SN74LV595AD Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Logic, 8Bit Shft Reg 3State, 16Soic; Logic Family / Base Number Texas Instruments Shift Registers
Supply Voltage 2.5V; 3.3V; 5V; 2 2V ~ 5.5V 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; SO,SOIC,SSOP,TSSOP,VQFN SOIC; Other; SOIC16 SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; LV-A CMOS LVCMOS
Clock Frequency 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH16T245ZQLR - 006675-74AVCH16T245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD54HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD54HC164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers