Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 9
Logic Family = VHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084148-74VHC595M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 960
SERIAL IN PARALLEL OUT, AHC/VHC
8 BIT SIPO SHIFT REGISTER, SOIC-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 8021418 | 74VHC595M-ND | 084148-74VHC595M | 74VHC595M | 78K6388 | 74VHC595M |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74VHC595M | Integrated Circuits (ICs) - Logic - Shift Registers | 8 Bit Sipo Shift Register, Soic-16; Logic Family / Base Number Onsemi | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Supply Voltage | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | VHC | |||||
| Pin Count | 16 | 16 |