MC14557BDWG, LOG CMOS SHIFT REG 1-64BT - Standard Logic - Counters & Shift Registers
Delivery on production packaging - Tube. This product is non-returnable.
MC14557BDWG, LOG CMOS SHIFT REG 1-64BT - Standard Logic - Counters & Shift Registers
Shift Shift Register 1 Element 64 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 131689-MC14557BDWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Universal
Supply Voltage - Operating: 3 V to 18 V
Counter Shift Registers 3-18V 1-64 Bit Variable Shift
Shift Shift Register 1 Element 64 Bit 16-SOIC
IC SHIFT REGISTER 1-64BIT 16SOIC
IC, 64BIT STATIC SHIFT REGISTER, SOIC-16; Logic Family / Base Number:MC14557; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
IC SHIFT REGISTER 1-64BIT 16SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 8063315P | MC14557BDWGOS-ND | 131689-MC14557BDWG | MC14557BDWG | MC14557BDWG | MC14557BDWG | 26K3975 | MC14557BDWG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14557BDWG | Counter Shift Registers | Shift Registers | Logic - Shift Registers | Ic, 64Bit Static Shift Register, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right | Universal | Universal | Universal | ||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 18 V, -0.5 V | 3V ~ 18V | 3 V ~ 18 V | 1.8V; 3V ~ 18V | 1.8V | |||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |||
| Logic Family | CMOS | |||||||
| Pin Count | 16 | 16 |