Micrel, Inc. MIC5891YN

Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V Dimensions = 19.81 x 6.35 x 3.3mm
Request a Quote
Description
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V Dimensions = 19.81 x 6.35 x 3.3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 453081 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads Package Type = PDIP Logic Function = Driver, Shift Register Number of Stages = 8 Mounting Type = Through Hole Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 5 V Maximum Operating Supply Voltage = 12 V Dimensions = 19.81 x 6.35 x 3.3mm

High-Voltage High-Current Source Driver Array. Darlington transistor drivers. Low power CMOS latches. Output transient protection diodes. Ideal for switching high-power loads
Package Type = PDIP
Logic Function = Driver, Shift Register
Number of Stages = 8
Mounting Type = Through Hole
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 5 V
Maximum Operating Supply Voltage = 12 V
Dimensions = 19.81 x 6.35 x 3.3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 453081
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD54AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54AC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
3 suppliers
 - 4836667 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details