Shift Shift Register 1 Element 8 Bit 14-SOIC
Advanced High-Speed CMOS Logic. Operating Voltage 2.0 to 5.5. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = VHC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 5.5 V
SERIAL IN PARALLEL OUT, AHC/VHC/
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SOIC
IC SHIFT REGISTER 8BIT 14SOIC
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74VHC164M-ND | 8021370 | 74VHC164M | 74VHC164M | 74VHC164M | 74VHC164M |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 2V ~ 5.5V | 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V | 2V ~ 5.5V | |||
| Output Characteristics | Push-Pull | Push-Pull | ||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |